Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB2098

Description
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service
Description
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB2098 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB2098
Five Knuckle - Ball Bearing - Heavy Weight BB2098
Brass ANSI A2211 - Stainless Steel ANSI A5211 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Brass ANSI A2211 - Stainless Steel ANSI A5211 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2098
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Half-mortised
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WL - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSA-50 - LSA-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details