Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB1199

Description
ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors and doors requiring high frequency service
Description
ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors and doors requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB1199 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB1199
Five Knuckle - Ball Bearing - Heavy Weight BB1199
ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors and doors requiring high frequency service

ANSI A2111 (Brass) - ANSI A5111 (Stainless Steel) - Four ball bearings - Non-rising removable pin with tip and plug - For use on heavy weight doors and doors requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1199
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T - 360-26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Adjustable Torque Hinge, Sy mmetric, Medium Size, Acetal Copolymer, Natural, White - E6-10-301-10 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
3 suppliers
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details