Hager Companies Five Knuckle - Ball Bearing - Standard Weight BB1129

Description
ANSI A8212 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service
Description
ANSI A8212 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - BB1129 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
BB1129
Five Knuckle - Ball Bearing - Standard Weight BB1129
ANSI A8212 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service

ANSI A8212 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1129
Product Name Five Knuckle - Ball Bearing - Standard Weight
Hinge Type Half-mortised
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - LSB-50 - LSB-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details