Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB1197

Description
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used
Description
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB1197 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB1197
Five Knuckle - Ball Bearing - Heavy Weight BB1197
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used

For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1197
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4134 inch (10.5 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.8 N-m , Reverse Torque 1.1 N-m , Medium Size, Aluminum Alloy, Natural - E6-10-216F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details