Hager Companies Three Knuckle - Concealed Anti-Friction Bearing AB752

Description
ANSI A8311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service
Description
ANSI A8311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Concealed Anti-Friction Bearing - AB752 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Concealed Anti-Friction Bearing
AB752
Three Knuckle - Concealed Anti-Friction Bearing AB752
ANSI A8311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

ANSI A8311 - Non-rising removable pin with flush pin and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB752
Product Name Three Knuckle - Concealed Anti-Friction Bearing
Hinge Type Butt; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25L - HG-TBS25L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details