Hager Companies Three Knuckle - Plain Bearing - Standard Weight 800

Description
ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on heavy weight doors or doors requiring high frequency service
Description
ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on heavy weight doors or doors requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Plain Bearing - Standard Weight - 800 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Plain Bearing - Standard Weight
800
Three Knuckle - Plain Bearing - Standard Weight 800
ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on heavy weight doors or doors requiring high frequency service

ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on heavy weight doors or doors requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 800
Product Name Three Knuckle - Plain Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - C6-9 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-125 - FHS-125 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details
Hinges - 9174400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details