Clearance: - 5/16" (8 mm) hinge side - Plus standard lockside clearance Fasteners: - 1/2 Dril-Kwik® screws - 1/2 wood screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Fire Rating: - Up to 3 hr. metal and 90 min. wood composite (with studs) - When ordering, must specify if UL stamp is required
| Hager Companies | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 780-224LL |
| Product Name | Lead Lined Concealed Leaf Hinge |
| Hinge Type | Concealed |