Hager Companies Datasheets for Deadbolts
Deadbolts are door security devices that have an elongated bolt that when engaged will insert into the door jam to provide protection from forced entry. Deadbolts are available in many materials and finishes. They can be actuated by key on one or both sides.
Deadbolts: Learn more
| Product Name | Notes |
|---|---|
| Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 1 - ANSI A250.13 Severe... | |
| Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 2 - ANSI A250.13 Severe... | |
| Certifications: - EN12209 : 2003 - EN1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F3BC00 Backset: - 55 mm Forend Length: - 235 mm Forend Width: - 24 mm... | |
| Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available | |
| Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times. | |
| Standard Door Prep: - 6-3/4" x 4-1/2" x 1" (171 mm x 114 mm x 25 mm) Certifications: - BHMA Certified ANSI A156.13, Series 1000, Grade 1, Operational and Security... |