Hager Companies Two Knuckle - Concealed Anti-Friction Bearing AB923

Description
ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service
Description
ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Two Knuckle - Concealed Anti-Friction Bearing - AB923 - Hager Companies
St. Louis, MO, USA
Two Knuckle - Concealed Anti-Friction Bearing
AB923
Two Knuckle - Concealed Anti-Friction Bearing AB923
ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service

ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB923
Product Name Two Knuckle - Concealed Anti-Friction Bearing
Hinge Type Butt; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 5.7 N-m , Reverse Torque 5.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95AF-R - HG-MA95AF-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details