Hager Companies Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| Base diameter: - 1-15/16'' (49 mm) Projection: - 3-1/4" (82 mm) Materials: - Brass, bronze | |
| Diameter: - 1" (25 mm) Projection: - 1-1/4" (32 mm) Material: - Brass, Bronze | |
| Diameter: - 1" (25 mm) Projection: - 2-1/2" (63 mm) Materials: - Brass, Bronze | |
| Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times. | |
| Overall Height: - 1" (25 mm) Projection: - 1-13/16" Materials: - Brass, bronze | |
| Overall Height: - 2-13/16" (71 mm) Projection: - 2-7/32" (56 mm) | |
| Overall Height: - 2-5/16" (59 mm) Projection: - 2-1/8" (54 mm) Materials: - Brass, Bronze | |
| Overall Height: - 4-1/2" (114 mm) Top projection: - 3-15/16" (100 mm) Materials: - Brass, Bronze | |
| Overall Height: - 5 11/16" (144 mm) Projection: - 3 23/32" (95 mm) | |
| Overall Height: - 5-1/2" (140 mm) Projection: - 3-11/16" (94 mm) Materials: - Brass, bronze | |
| Overall Height: - 5-1/2" (140 mm) Projection: - 3-5/16" (84 mm) | |
| Overall Height: - 5-3/4" (146 mm) Projection: - 2-3/4" (70 mm) | |
| Projections: - 3-3/4'' (95 mm) top hook - 2-1/2" (63 mm) bottom hook | |
| Upper projection: - 2-13/16" (71 mm) Lower projection: - 1-5/16" (33 mm) Material: - Cast Steel |