Hager Companies Datasheets for Door Strikes
Door strikes are metal plate devices that are installed within a door jamb to stop and retain a door when closed. Multiple operational configurations are available for differing door bolt options as well as the action of the clasp mechanism and level of security.
Door Strikes: Learn more
| Product Name | Notes |
|---|---|
| Application: - For use with 3800U Series Euro style mortise lock strike plates | |
| Center hung doors - ANSI A1882 - For use with Hager's pivots and door release #600, #611, and #612. This allows doors to be opened in bot directions without damage... | |
| Center hung doors - ANSI A1882 - To be used with Hager 600, 611, and 612 pivots and door release - this allows doors to be opened in both directions... | |
| Certifications: - Meets ANSI 156.16 for L04021 Face Plate: - 1-7/16" x 2-29/32" x 1/8" depth (37 mm x 74 mm x 3 mm) Diameter Barrel: - 1" (25 mm)... | |
| Dimensions: - 1-1/4" x 4-7/8" (32 mm x 124 mm) | |
| Dimensions: - 1-1/8" x 2-3/4" (29 mm x 70 mm) | |
| Dimensions: - 1-5/8" x 2-1/4" (41 mm x 57 mm) - 1/4" (6 mm) radius | |
| Finishes: - US32D Notes: - For use with 4900NKR mullion only - Must order for use with fire rated mullion and fire rated Rim devices to ensure fire rating | |
| Finishes: - US32D Notes: - For use with the 4500 Rim device only - Must order for use with fire rated mullion and fire rated Rim devices to ensure fire... | |
| For 1/8'' inset hung doors - ANSI A1882 - For use with Hager's pivots and door release #600, #611, and #612. This allows door to be opened in both directions... | |
| For 1/8" inset hung doors - ANSI A1882 - For use with Hager's pivots and door release #600, #611, and #612. This allows doors to be opened in both directions... | |
| Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times. | |
| Material: - Stainless Steel Finishes: - US3, US4, US10, US10B, US26, US32D | |
| Material: - Stainless Steel Finishes: - US32D | |
| Material: - Stainless steel | |
| Material: - Steel Finish: - US32D | |
| Notes: - Round corner - 1-1/4" x 4-7/8" x 1-1/2" (32 mm x 124 mm x 38 mm) | |
| Notes: - Round corner - 1-1/4" x 4-7/8" x 1-3/16" (32 mm x 124 mm x 30 mm) | |
| Notes: - Square corner - 1-1/4" x 4-7/8" x 1-1/2" (32 mm x 124 mm x 38 mm) | |
| Notes: - Square corner - 1-1/4" x 4-7/8" x 1-3/16" (32 mm x 124 mm x 30 mm) | |
| Notes: - Square corner - 1-1/4" x 4-7/8" x 7/8" (32 mm x 124 mm x 22 mm) | |
| Roller faceplate: - 1" x 2 1/8" (25 mm x 54 mm) Strike: - 1-1/2 x 2-1/8" (38 mm x 54 mm) Strike Gauge: - 0.050" (1 mm) Materials: -... | |
| Roller faceplate: - 1-1/8" x 2-1/4" (29 mm x 57 mm) Strike: - 1-1/8" x 2-3/4" x 1/16" thick (29 mm x 70 mm x 2 mm) Strike Gauge: -... | |
| Size: - 1-1/4" x 4-7/8" (32 mm x 124 mm) | |
| Size: - 1-1/8" x 2 3/4" (29 mm x 70 mm) | |
| Size: - 1-3/8" x 2-1/4" (35 mm x 57 mm) Fasteners: - Two (2) #6 FPHWS | |
| Size: - 1-7/16'' x 2-3/4'' (37 mm x 70 mm) | |
| Size: - 15/16'' x 2-1/4'' (24 mm x 57 mm) | |
| Size: - 7/8" x 1-3/4" (22 mm x 45 mm) Finishes: - US3, US10A ,US15, US15A, US26D | |
| Square corner - 1-1/4" x 4-7/8" (32 mm x 124 mm) |