Hager Companies Camtrol Double Acting - Hospital Set 512

Description
ANSI A5702 - Includes head and floor pivots only - use with door release #610 - For use with square edge doors on hinge side - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames
Description
ANSI A5702 - Includes head and floor pivots only - use with door release #610 - For use with square edge doors on hinge side - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames

Suppliers

Company
Product
Description
Supplier Links
Camtrol Double Acting - Hospital Set - 512 - Hager Companies
St. Louis, MO, USA
Camtrol Double Acting - Hospital Set
512
Camtrol Double Acting - Hospital Set 512
ANSI A5702 - Includes head and floor pivots only - use with door release #610 - For use with square edge doors on hinge side - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames

ANSI A5702 - Includes head and floor pivots only - use with door release #610 - For use with square edge doors on hinge side - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 512
Product Name Camtrol Double Acting - Hospital Set
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details