Hager Companies Five Knuckle - Ball Bearing - Standard Weight BB1279

Description
ANSI A8112 - Two ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (217 mm x 127 mm) and 4-1/2" x 4-1/2" (114 x 114 mm) available with two different leaf sizes - 3-1/2" x 3-1/2" (89 mm x 89mm) available with reversible hole pattern - For use on medium weight doors or doors requiring medium frequency service
Description
ANSI A8112 - Two ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (217 mm x 127 mm) and 4-1/2" x 4-1/2" (114 x 114 mm) available with two different leaf sizes - 3-1/2" x 3-1/2" (89 mm x 89mm) available with reversible hole pattern - For use on medium weight doors or doors requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - BB1279 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
BB1279
Five Knuckle - Ball Bearing - Standard Weight BB1279
ANSI A8112 - Two ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (217 mm x 127 mm) and 4-1/2" x 4-1/2" (114 x 114 mm) available with two different leaf sizes - 3-1/2" x 3-1/2" (89 mm x 89mm) available with reversible hole pattern - For use on medium weight doors or doors requiring medium frequency service

ANSI A8112 - Two ball bearings - Non-rising removable pin with button tip and plug - 5" x 5" (217 mm x 127 mm) and 4-1/2" x 4-1/2" (114 x 114 mm) available with two different leaf sizes - 3-1/2" x 3-1/2" (89 mm x 89mm) available with reversible hole pattern - For use on medium weight doors or doors requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1279
Product Name Five Knuckle - Ball Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.4 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-15 - HG-PA201-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details