Hager Companies Datasheets for Door Stops and Holders

Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations.
Door Stops and Holders: Learn more

Product Name Notes
Base : - 1" x 2-1/2" x 7/32" thick (25 mm x 64 mm x 6 mm) Overall Height: - 2-5/8" (67 mm) Material: - Steel
Base Diameter: - 1-7/16" (37 mm) Height: - 1-1/2'' (38 mm) Materials: - Brass with black rubber bumper
Base diameter: - 2-11/32" (60 mm) Base projection: - 3-19/32" (89 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Fasteners: - Five (5) #10 x 1" FPHWS,...
Base: - 1-3/4" x 4" (45 mm x 102 mm) Overall Height: - 1" (25 mm) Material: - Cast brass with grey rubber bumper Finishes: - US3, US4, US10, US10B,...
Base: - 1-3/4" x 4" (45 mm x 102 mm) Overall Height: - 1-5/16'' (33 mm) Material: - Cast brass with grey rubber bumper Finishes: - US3, US4, US10, US10B,...
Base: - 1-5/8" x 1-7/8" (41 mm x 48 mm) Arm: - 3-7/8" (98 mm) Material: - Aluminum alloy Fasteners: - Three (3) #6 x 3/4" FPHWS
Base: - 1-9/16" x 2-15/32" (40 mm x 63 mm) Overall Height: - 2" (51 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15,...
Base: - 2-1/2" wide x 1-9/16" deep (64 mm x 40 mm) Overall Height: - 1-11/16''(43 mm) Material: - Cast brass with grey rubber bumper Finishes: - US3, US4, US10,...
Base: - 2-1/2" wide x 1-9/16" deep (64 mm x 40 mm) Overall Height: - 2-1/4'' (57 mm) Material: - Cast brass with grey rubber bumper Finishes: - US3, US4,...
Base: - 2-11/32" Projection: - 3-19/32" Keeper: - 1" x 2" (25 mm x 51 mm)
Certification: - Meets ANSI A156.16 for L02101 Diameter: - 2-7/16" (62 mm) Projection: - 1" (25 mm) Materials: - Wrought brass, bronze, stainless steel with grey rubber bumper Finishes: -...
Certification: - Meets ANSI A156.16 for L02141 Base diameter: - 1-11/16" (43 mm) Base thickness: - 1/8" (3 mm) Materials: - Cast brass with grey rubber bumper Finishes: - US3,...
Certification: - Meets ANSI A156.16 for L02251 Diameter: - 2-7/16" (75 mm) Projection: - 1" (25 mm) Materials: - Wrought brass, bronze, stainless steel with grey rubber bumper Finishes: -...
Certification: - Meets ANSI A156.16 for L12161 Base diameter: - 1-11/16" (43 mm) Base thickness: - 7/16" (11 mm) Overall height: - 1-9/32" (33 mm) Materials: - Cast brass with...
Certifications: - BHMA Certified ANSI A156.8 - 2005 - UL/cUL Listed for up to 3 hours (stop only) - UL10C Positive Pressure Rated (stop only) - UL10B Neutral Pressure Rated...
Certifications: - Exceeds the criteria set forth for a 300 lb. impact test (Report #91-04-01646) Bumper Diameter: - 2" (51 mm) Bumper Height: - 3-1/2'' (89 mm)
Certifications: - Exceeds the criteria set forth for a 300 lb. impact test (Report #91-04-01646) Bumper height: - 1-1/2" (38 mm) Steel Bolt: - 5/8" - 11 x 2-1/2" thread...
Certifications: - Meets ANSI 156.16 for L01371 Base: - 1-9/16'' x 2-15/32" (40 mm x 63 mm) Overall Height: - 3" (76 mm) Keeper: - 1" x 2" (25 mm...
Certifications: - Meets ANSI A156.16 for L01291 Holder Base: - 2-13/32" x 2-25/32" (61 mm x 71 mm) Holder Projection: - 2-5/16" (59 mm) Engaged Strike Projection (Wall to Door):...
Certifications: - Meets ANSI A156.16 for L01301 Holder Base: - 3-1/16" x 3-1/2" (78 mm - 89 mm) Holder Projection: - 1-15/16'' (49 mm) Floor Strike: - 2" x 4-3/32"
Certifications: - Meets ANSI A156.16 for L01301 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16'' (49 mm) Floor Strike: - 2" x 4-3/32"
Certifications: - Meets ANSI A156.16 for L01341 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (98 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Materials:...
Certifications: - Meets ANSI A156.16 for L01351 Base diameter: - 2-1/4'' (57 mm) Base projection: - 3-25/32" (95 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material:...
Certifications: - Meets ANSI A156.16 for L01361 Base: - 2-1/4'' (57 mm) Height: - 3-19/32" (91 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast...
Certifications: - Meets ANSI A156.16 for L01371 Base Diameter: - 2-1/4'' (57 mm) Height: - 3-19/32" (91 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: -...
Certifications: - Meets ANSI A156.16 for L01381 Base: - 1-19/32" x 1-25/32" (41 mm x 45 mm) Arm: - 3-1/2" (89 mm) Materials: - Cast brass with rubber tip
Certifications: - Meets ANSI A156.16 for L01381 Base: - 1-19/32" x 1-25/32" (41 mm x 45 mm) Arm: - 4-7/16" (87 mm) Material: - Cast brass with rubber tip
Certifications: - Meets ANSI A156.16 for L02011 Base: - 2-11/32" (60 mm) Projection: - 3-11/16" (94 mm) Fasteners: - Three (3) #10 x 1" OPHWS and three (3) plastic anchor...
Certifications: - Meets ANSI A156.16 for L02021 Base: - 2-11/32" (60 mm) Projection: - 3-11/16" (94 mm) Fasteners: - One (1) #10 x 1" OPHMS, one (1) plastic anchor, one...
Certifications: - Meets ANSI A156.16 for L02101 Diameter: - 2-15/32" (63 mm) Projection: - 1-3/32" (28 mm) Materials: - Cast brass, bronze with grey rubber bumper
Certifications: - Meets ANSI A156.16 for L02101 Diameter: - 2-7/16" (62 mm) Projection: - 1" (25 mm) Materials: - Wrought brass, bronze, stainless steel with grey rubber bumper Finishes: -...
Certifications: - Meets ANSI A156.16 for L02121 Base: - 2-1/4" Overall Height: - 3-1/8"
Certifications: - Meets ANSI A156.16 For L02131 Base diameter: - 2-1/4" (57 mm) Overall Height: - 3-1/8" (80 mm) Material: - Cast brass with black rubber bumper Finishes: - US3,...
Certifications: - Meets ANSI A156.16 for L02131 Base: - 1-9/16" x 2-1/2" (40 mm x 64 mm) Overall Height: - 2-11/16'' (68 mm) Material: - Cast brass with black rubber...
Certifications: - Meets ANSI A156.16 for L02131 Base: - 2-3/16" wide x 2-15/16" deep (56 mm x 75 mm) Projection: - 3-21/32" (93 mm) Material: - Cast brass with black...
Certifications: - Meets ANSI A156.16 for L02141 Diameter: - 1-11/16" (43 mm) Base Thickness: - 1/8" (3 mm) Overall Height: - 1" (25 mm) Material: - Cast brass with grey...
Certifications: - Meets ANSI A156.16 for L02141 Diameter: - 1-11/16" (43 mm) Base Thickness: - 7/32" (6 mm) Overall Height: - 1 5/8" (41 mm)
Certifications: - Meets ANSI A156.16 for L02251 Diameter: - 2-15/32" (63 mm) Projection: - 1-3/32" (28 mm) Materials: - Cast brass, bronze with grey rubber bumper Finishes: - US3, US4,...
Certifications: - Meets ANSI A156.16 for L11291 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16" (49 mm) Engaged Projection: - 3-1/2" (89 mm)...
Certifications: - Meets ANSI A156.16 for L12161 Diameter: - 1-11/16" (43 mm) Base Thickness: - 7/16" (11 mm) Overall Height: - 1-9/32" (33 mm) Material: - Cast brass with grey...
Certifications: - Meets ANSI A156.16 for L71382 Base: - 1-7/16'' x 2-1/8'' (37 mm x 54 mm) Arm: - 3-13/16" (97 mm) Materials: - Cast iron with rubber tip
Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California Sate Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc...
Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc...
Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mututal Materials: - Zinc...
Certifications: - UL/ULS listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc...
Diameter: - 1" (25 mm) Projection: - 9/16" (14 mm) Materials: - Wrought Brass Finishes: - US3, US4, US10, US10B, US15, US15A, US19, US26, US26D
Diameter: - 1-3/4'' (45 mm) Base Thickness: - 3/8'' (10 mm) Material: - Cast brass
Diameter: - 1-7/8" (48 mm) Projection: - 25/32" (20 mm) Material: - Adhesive backed rubber bumper
Diameter: - 2-7/16" (75 mm) Projection: - 1" (25 mm) Materials: - Wrought brass, bronze, stainless steel with grey rubber bumper Finishes: - US3, US4, US5, US9, US10, US10B, US15,...
Direction: - For center hung doors - ANSI A1882 - To be used with Hager 510, 511, and 512 pivots - Handed (Specify when ordering) - Door release allows doors...
Features: - Contains 5125 arm and 5950 spring cushion - Non-handed parallel - Auxiliary stop in soffit shoe - Forged steel
Features: - Contains 5906 arm and 5950 spring cushion - Non-handed parallel arm - Hold open function - Plunger hold open - Auxiliary stop in soffit shoe - Forged steel...
Features: - Contains 5907 arm and 5950 spring cushion - Non-handed parallel arm - Auxiliary stop in soffit shoe - Forged steel
Features: - Contains 5961 arm and 5950 spring cushion - Non-handed parallel arm - Hold open function - Plunger hold open - Auxilliary stop in soffit shoe - Forged steel...
Features: - Non-handed parallel arm - Forged steel - Auxiliary stop in soffit shoe
Features: - Non-handed parallel arm - Hold open function - Plunger hold open - Auxiliary stop in soffit shoe - Forged steel
For 1/8" inset hung doors - ANSI A1882 - To be used with Hager 510, 511, and 512 pivots - Door release allows doors to be opened in both directions...
For 1/8" inset hung doors - ANSI A1882 - To be used with Hager 510, 511, and 512 pivots - Handed (Specify when ordering) - Door release allows doors to...
For center hung doors - ANSI A1882 - For use with Hager's pivots door release (510, 511, and 512) - Allows doors to be opened in both directions without damage...
Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products' in the header above. Item may be subject to minimum order quantities and extended lead times.
Height: - 1-3/8" (35 mm) Material: - Zinc alloy Notes: - Non-marking white tip - 150 per case - 1/2" (13 mm) max door to floor clearance - Hex shape...
Includes: - For use when an overhead door holder prevents normal top jamb mounting - For use when a narrow rail prevents the closer from being mounted directly to the...
Material: - Aluminum and Rubber Size: - 1-5/8'' (41 mm) x 1-1/2'' (38 mm) x 5/8'' (16 mm) x 7/8'' (22 mm)
Material: - Stainless steel
Material: - Zinc alloy base Stop Length: - 2 3/4" (70 mm) Fasteners: - #8 x 11/32" thread Notes: - Rubber bumper tip - Flexible spring
Materials: - Zinc plated steel and rubber
Materials: - Zinc plated steel with rubber bumper Gauge: - 0.090" (2 mm) Stop: - 1-1/4'' x 1-1/4'' x 7/8'' (32 mm x 32 mm x 22 mm)
Note: - Required to lower parallel arm shoe to clear 1/2" (13 mm) blade stop for aluminum frames
Notes: - Non-handed parallel arm - Auxilliary stop in soffit shoe - For use in abusive environments
One-year warranty - Designed for use with self-closing fire and smoke barrier doors - Low current draw - Fail safe: when electrical current is interrupted, doors release to close automatically...
Projection: - 3" (76 mm) Material: - Zinc alloy Fasteners: - #8 x 5/8" wood thread