Hager Companies Five Knuckle - Ball Bearing - Standard Weight BB1173

Description
ANSI A8412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service
Description
ANSI A8412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - BB1173 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
BB1173
Five Knuckle - Ball Bearing - Standard Weight BB1173
ANSI A8412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service

ANSI A8412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1173
Product Name Five Knuckle - Ball Bearing - Standard Weight
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
GLASS HINGE CHROME - GS-GH50-CR - GS-GH50-CR - Sugatsune America, Inc.
Specs
Length 1.12 inch (28.57 mm)
Hole Type Round
Number of Holes 2
View Details
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details