Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB1190

Description
Brass ANSI 2511 - Stainless Steel ANSI A5511 - One anchor leaf (frame) - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use
Description
Brass ANSI 2511 - Stainless Steel ANSI A5511 - One anchor leaf (frame) - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB1190 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB1190
Five Knuckle - Ball Bearing - Heavy Weight BB1190
Brass ANSI 2511 - Stainless Steel ANSI A5511 - One anchor leaf (frame) - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use

Brass ANSI 2511 - Stainless Steel ANSI A5511 - One anchor leaf (frame) - Four ball bearings - Non-removable pin standard with button tip and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1190
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-6048-L-SS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100 - FHS-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details