Clearance: - 5/32" (4 mm) minimum recommended hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Fire Rating: - Up to 3 hr. metal and 90 min. wood composite (with studs) - When ordering, must specify if UL stamp is required
| Hager Companies | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 780-054 |
| Product Name | Standard Duty Half Surface Hinge |
| Hinge Type | Half Surface |