Hager Companies Five Knuckle - Ball Bearing - Standard Weight BB2112

Description
Brass ANSI A2412 - Stainless Steel ANSI A5412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service
Description
Brass ANSI A2412 - Stainless Steel ANSI A5412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - BB2112 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
BB2112
Five Knuckle - Ball Bearing - Standard Weight BB2112
Brass ANSI A2412 - Stainless Steel ANSI A5412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service

Brass ANSI A2412 - Stainless Steel ANSI A5412 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on regular weight hollow metal or wood composite doors with hollow metal frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2112
Product Name Five Knuckle - Ball Bearing - Standard Weight
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-19T85 - 360-C26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Hinges - 3308290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details