Hager Companies Five Knuckle - Plain Bearing - Standard Weight EC1100

Description
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service
Description
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Plain Bearing - Standard Weight - EC1100 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Plain Bearing - Standard Weight
EC1100
Five Knuckle - Plain Bearing - Standard Weight EC1100
ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service

ANSI A8133 - Five knuckle - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number EC1100
Product Name Five Knuckle - Plain Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R - HG-LSH-154R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details