Hager Companies Standard Duty Full Surface Hinge 780-210

Description
Clearance: - 1/32" ( 1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel.
Description
Clearance: - 1/32" ( 1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel.

Suppliers

Company
Product
Description
Supplier Links
Standard Duty Full Surface Hinge - 780-210 - Hager Companies
St. Louis, MO, USA
Standard Duty Full Surface Hinge
780-210
Standard Duty Full Surface Hinge 780-210
Clearance: - 1/32" ( 1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel.

Clearance: - 1/32" ( 1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Frame Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel.

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 780-210
Product Name Standard Duty Full Surface Hinge
Hinge Type Full Surface
Unlock Full Specs
to access all available technical data

Similar Products

316 STAINLESS STEEL HINGE - 27800 - 27800 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 5
View Details
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 7264080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details