Hager Companies Five Knuckle - Concealed Bearing - Standard Weight CB1191

Description
ANSI A5112 - Non-rising removable pin with button tip and plug. Material: - Stainless Steel with Stainless Steel pin
Description
ANSI A5112 - Non-rising removable pin with button tip and plug. Material: - Stainless Steel with Stainless Steel pin

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Concealed Bearing - Standard Weight - CB1191 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Concealed Bearing - Standard Weight
CB1191
Five Knuckle - Concealed Bearing - Standard Weight CB1191
ANSI A5112 - Non-rising removable pin with button tip and plug. Material: - Stainless Steel with Stainless Steel pin

ANSI A5112 - Non-rising removable pin with button tip and plug. Material: - Stainless Steel with Stainless Steel pin

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number CB1191
Product Name Five Knuckle - Concealed Bearing - Standard Weight
Hinge Type Butt; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-26 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-20 - HG-PA231-20 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details