Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
HAGER COMPANIES
336M -- HINGE FILLER PLATE - FRAME
Hager Companies
Hinge Filler Plate - Frame
336M
Description
Size: - 1 5/8'' x 5'' (41 mm x 127 mm)
Hager Companies
Done
Description
Size: - 1 5/8'' x 5'' (41 mm x 127 mm)
Suppliers
Company
Product
Description
Supplier Links
Hager Companies
St. Louis, MO, USA
Hinge Filler Plate - Frame
336M
Hinge Filler Plate - Frame
336M
Size: - 1 5/8'' x 5'' (41 mm x 127 mm)
Size: - 1 5/8'' x 5'' (41 mm x 127 mm)
Technical Specifications
Hager Companies
Product Category
Hinges (industrial)
Product Number
336M
Product Name
Hinge Filler Plate - Frame
Unlock Full Specs
to access all available technical data
Similar Products
Bansbach Easylift®
Damping Hinge
FHD-A1
Specs
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Sugatsune America, Inc.
SUS LID SUPPORT HINGE W/CATCH - HG-YC105
HG-YC105
Specs
Length
0.4375 inch (11.11 mm)
Leaf Material
Stainless Steel; 304 Stainless Steel
Material Finish
Polished
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension
S99FXS-075010
Specs
Length
1.2 inch (30.48 mm)
Leaf Material
Stainless Steel
View Details
RS Components, Ltd.
Hinges
9174292
Specs
Hinge Type
Concealed; Concealed
Leaf Thickness
0.1181 inch (3 mm)
Length
3.15 inch (80 mm)
View Details