Hager Companies Five Knuckle - Full Mortise - Ball Bearing - Standard Weight BB1261

Description
For beveled edge doors - ANSI A8122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings
Description
For beveled edge doors - ANSI A8122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Full Mortise - Ball Bearing - Standard Weight - BB1261 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Full Mortise - Ball Bearing - Standard Weight
BB1261
Five Knuckle - Full Mortise - Ball Bearing - Standard Weight BB1261
For beveled edge doors - ANSI A8122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

For beveled edge doors - ANSI A8122 - Two ball bearings - Non-rising removable pin with button tip and plug - Reversible - For use in hospitals or other institutional type buildings

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1261
Product Name Five Knuckle - Full Mortise - Ball Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY CONCEALED HINGE - J95-C24/25T-NI - J95-C24/25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details