Hager Companies Five Knuckle - Ball Bearing - Standard Weight BB2171

Description
ANSI A8312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service
Description
ANSI A8312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Standard Weight - BB2171 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Standard Weight
BB2171
Five Knuckle - Ball Bearing - Standard Weight BB2171
ANSI A8312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service

ANSI A8312 - Two ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on medium weight hollow metal or wood composite doors with channel iron frames requiring medium frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2171
Product Name Five Knuckle - Ball Bearing - Standard Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9055 inch (23 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LATERAL OPENING DOOR HINGE 19MM - LIN-X450 - LIN-X450 - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details