Hager Companies Single Acting - Square Corner Set 1255

Description
Includes: - Two (2) each 1250 spring hinge and one (1) each AB700 ball bearing hinge Sizes: - 4 1/2" x 4 1/2" (114 x 114 mm) Material: - Steel with steel components ANSI K81071F Recommended Max Door Weight: - 115 pounds Door Thickness: - For use on 1-3/4" (45 mm) thick doors
Description
Includes: - Two (2) each 1250 spring hinge and one (1) each AB700 ball bearing hinge Sizes: - 4 1/2" x 4 1/2" (114 x 114 mm) Material: - Steel with steel components ANSI K81071F Recommended Max Door Weight: - 115 pounds Door Thickness: - For use on 1-3/4" (45 mm) thick doors

Suppliers

Company
Product
Description
Supplier Links
Single Acting - Square Corner Set - 1255 - Hager Companies
St. Louis, MO, USA
Single Acting - Square Corner Set
1255
Single Acting - Square Corner Set 1255
Includes: - Two (2) each 1250 spring hinge and one (1) each AB700 ball bearing hinge Sizes: - 4 1/2" x 4 1/2" (114 x 114 mm) Material: - Steel with steel components ANSI K81071F Recommended Max Door Weight: - 115 pounds Door Thickness: - For use on 1-3/4" (45 mm) thick doors

Includes: - Two (2) each 1250 spring hinge and one (1) each AB700 ball bearing hinge Sizes: - 4 1/2" x 4 1/2" (114 x 114 mm) Material: - Steel with steel components ANSI K81071F Recommended Max Door Weight: - 115 pounds Door Thickness: - For use on 1-3/4" (45 mm) thick doors

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number 1255
Product Name Single Acting - Square Corner Set
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM20-80 - HG-JHM20-80 - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Leaf Material Aluminum; Plastic; Aluminum, Polyacetal, ABS
Material Finish Black
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-224 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
Hinges - 1104578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details