Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB1163

Description
ANSI A8411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service
Description
ANSI A8411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB1163 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB1163
Five Knuckle - Ball Bearing - Heavy Weight BB1163
ANSI A8411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service

ANSI A8411 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaf - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy weight hollow metal or wood composite doors with hollow metal frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB1163
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
LIFT-A-SYST® Counterbalance Concealed Hinge, M6 Thread, Right, Aluminum, Anodized, Black - CB-22-105-00-10 - Southco
Specs
Hinge Type Concealed; Right
Leaf Material Aluminum; Aluminum
View Details
2 suppliers
BUTT HINGE - LSA-75 - LSA-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details