Hager Companies Three Knuckle - Concealed Anti-Friction Bearing AB8509

Description
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used
Description
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used

Suppliers

Company
Product
Description
Supplier Links
Three Knuckle - Concealed Anti-Friction Bearing - AB8509 - Hager Companies
St. Louis, MO, USA
Three Knuckle - Concealed Anti-Friction Bearing
AB8509
Three Knuckle - Concealed Anti-Friction Bearing AB8509
For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used

For beveled edge doors - Brass ANSI A2511 - Stainless Steel ANSI A5511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) - For use on heavy weight doors receiving high frequency use and when concealed door closer is used

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number AB8509
Product Name Three Knuckle - Concealed Anti-Friction Bearing
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 4077228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details