Hager Companies Five Knuckle - Ball Bearing - Heavy Weight BB2109

Description
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service
Description
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service

Suppliers

Company
Product
Description
Supplier Links
Five Knuckle - Ball Bearing - Heavy Weight - BB2109 - Hager Companies
St. Louis, MO, USA
Five Knuckle - Ball Bearing - Heavy Weight
BB2109
Five Knuckle - Ball Bearing - Heavy Weight BB2109
Brass ANSI A2311 - Stainless Steel ANSI A5311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service

Brass ANSI A2311 - Stainless Steel ANSI A5311 - Four ball bearings - Non-rising removable pin with button tip and plug - Beveled surface leaves - Reversible - Thru-bolts and grommets for wood door applications - For use on heavy hollow metal or wood composite doors with channel iron frames requiring high frequency service

Technical Specifications

  Hager Companies
Product Category Hinges (industrial)
Product Number BB2109
Product Name Five Knuckle - Ball Bearing - Heavy Weight
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-113-00-11 - bisco industries
Specs
Hinge Type Concealed
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95AF-R - HG-MA95AF-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details