Hager Companies Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Finishes: - DBA, GLD, CLR Insert: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied... | |
| Finishes: - DBA, GLD, CLR Insert: - Vinyl Category: - H, J Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass... | |
| Finishes: - DBA, GLD, CLR Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Note: - MIL finish weatherstripping... | |
| Finishes: - DBA, GLD, CLR Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping... | |
| Finishes: - DBA, GLD, CLR Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone - W=Pile - F=Vinyl with Fins Category: - H, J | |
| Finishes: - DBA, GLD, MIB, CLR Inserts: - N=Neoprene, EDPM or TPE - S=Silicone | |
| Finishes: - DBA, GLD, MIB, CLR, 32D Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL... | |
| Finishes: - MIL - Mill Finish Aluminum - DBA - Dark Bronze Anodized Aluminum - GLD - Gold Anodized Aluminum Inserts: - B - Brush Nylon Category: - H, J... | |
| Finishes: - MIL - Mill Finish Aluminum, DBA - Dark Bronze Anodized Aluminum, GLD - Gold Anodized Aluminum Inserts: - 1/2" Brush Notes: - MIL finish weatherstripping is supplied with... | |
| Finishes: - MIL, DBA, GLD Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Note: - Magnetic - MIL finish weatherstripping is supplied with zinc... | |
| Finishes: - MIL, DBA, GLD Insert Codes: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish... | |
| Finishes: - MIL, DBA, GLD Inserts: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied... | |
| Finishes: - MIL, DBA, GLD Inserts: - B=Nylon Brush | |
| Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with... | |
| Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Note: - Adjustable - MIL... | |
| Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping... | |
| Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - Use with stopless... | |
| Finishes: - MIL, DBA, GLD Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone - F=Vinyl with Fins Category: - H, J Fasteners: - #6 x 5/8" Pan head... | |
| Finishes: - MIL, DBA, GLD Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone - W=Pile Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal... | |
| Finishes: - MIL, DBA, GLD Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone Category: - H, J Fasteners: - #6 x 5/8" Pan head sheet metal screws | |
| Finishes: - MIL, DBA, GLD Inserts: - W=Pile Category: - J Fasteners: - #6 x 5/8" Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc... |