High-Side and Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
High-Side and Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
High-Side and Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
Gate Drivers HIGH AND LOW SIDE DRIVE IC
IC GATE DRVR HI/LOW SIDE 20SSOP
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:5A; Supply Voltage Min:10V; Supply Voltage Max:24V; Driver Case Style:SSOP-BW; No. of Pins:20Pins; Input Delay:55ns; Output Delay:55ns; RoHS Compliant: Yes
High-Side and Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | BM60212FV-CE2DKR-ND | BM60212FV-CE2 | BM60212FV-CE2 | 01AH6823 | BM60212FV-CE2 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 5 amps | 3.9 amps | ||
| Supply Voltage | 10 to 24 volts | 24 to 10 volts | 10 to 24 volts | 10 to 24 volts | |
| Rise Time | 50 ns | 50 ns |