Manufacturer: Rohm Semiconductor
Win Source Part Number: 864435-BM6202FS-E2
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors Power MOSFET 23-SSOP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BM6202
Categories: Integrated Circuits (ICs)
Case / Package: 23-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM6202FS-E2DKR, BM6202FS-E2CT, BM6202FS-E2TR
Half Bridge (3) Driver AC Motors Power MOSFET 23-SSOP
IC HALF BRIDGE DRVR 1.5A 23SSOP
Half Bridge (3) Driver AC Motors Power MOSFET 23-SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 864435-BM6202FS-E2 | BM6202FS-E2TR-ND | BM6202FS-E2 | BM6202FS-E2 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BM6202FS-E2 | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |
| Package Type | SOP; SSOP; 23-SSOP | "28-ESOP (0.449"", 11.40mm Width), 23 Leads" | SOP; 28-ESOP (0.449\", 11.40mm Width) 23 Leads | |
| Supply Voltage | 13.5 to 16.5 volts | 16.5 to 13.5 volts | 13.5 to 16.5 volts | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |