ROHM Semiconductor USA, LLC Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm BM60052AFV-CE2

Description
MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4V; Supply Voltage Max:32V; Driver Case Style:SSOP-B; No. of Pins:28Pins; Input Delay:80ns; Output Delay:80ns; Operating RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4V; Supply Voltage Max:32V; Driver Case Style:SSOP-B; No. of Pins:28Pins; Input Delay:80ns; Output Delay:80ns; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm - 01AH6819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm
01AH6819
Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm 01AH6819
MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4V; Supply Voltage Max:32V; Driver Case Style:SSOP-B; No. of Pins:28Pins; Input Delay:80ns; Output Delay:80ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4V; Supply Voltage Max:32V; Driver Case Style:SSOP-B; No. of Pins:28Pins; Input Delay:80ns; Output Delay:80ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 01AH6819
Product Name Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm
Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53352A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
LED Drivers - NCR421ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details