DGT ISO 3.75KV 1CH GT DVR 10SSOP Product overview: BM61S41RFV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM61S41RFV-CE2 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-BW; No. of Pins:10Pins; Input Delay:55ns; Output Delay:55ns; Operating RoHS Compliant: Yes
Gate Drivers 3750 VRMS 1CH GATE DRIVER
DGT ISO 3.75KV 1CH GT DVR 10SSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-BM61S41RFV-CE2 | 01AH6825 | BM61S41RFV-CE2 | BM61S41RFV-CE2 |
| Product Name | 3.75KV Gate Driver IC | Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm | Gate Drivers | Isolators - Isolators - Gate Drivers |
| Number of Outputs | 1; 1 Output | |||
| Supply Voltage | 4.4 to 5.5 volts | 4.5 to 5.5 volts | ||
| Rise Time | 15 ns | |||
| Fall Time | 15 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |