BM67290FV-C is a voltage detector IC for DC-DC converter for Electric Cars & Hybrid Cars. Aside from being capable of converting input voltage to duty, it has built in protection functions against low voltage, overvoltage and active overvoltage.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM67290FV-C |
| Product Name | Isolation Voltage 2,500Vrms High Voltage Detection IC |
| Driver Type | Isolation Voltage 2,500Vrms High Voltage Detection IC |
| Supply Voltage | 8 to 24 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |