ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KV-E2 BH5510KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023379-BH5510KV-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature Voltage - Load: 3 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFPC (7x7) Supply Voltage - Operating: 4 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023379-BH5510KV-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature Voltage - Load: 3 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFPC (7x7) Supply Voltage - Operating: 4 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KV-E2 - 1023379-BH5510KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KV-E2
1023379-BH5510KV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KV-E2 1023379-BH5510KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023379-BH5510KV-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature Voltage - Load: 3 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFPC (7x7) Supply Voltage - Operating: 4 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023379-BH5510KV-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 3 V to 5.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFPC (7x7)
Supply Voltage - Operating: 4 V to 5.5 V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1023379-BH5510KV-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BH5510KV-E2
Supply Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330J-B00223-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - A8501KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1000 amps
View Details