ROHM Semiconductor USA, LLC Power Distribution Switches, Load Drivers BDS2EJAAGUL-E2

Description
Power Switch/Driver 1:1 N-Channel 1A 8-VCSP50L1 (1.95x1)
Description
Power Switch/Driver 1:1 N-Channel 1A 8-VCSP50L1 (1.95x1)
Datasheet
Datasheet Summary
Powered by GS/AI

BDS2EJAAGUL-E2 is an intelligent power switch IC featuring dual N-channel MOSFETs capable of handling up to 1A of current. It operates within a voltage range of 0.9V to 3.6V and has a typical on-resistance of 45 m,Ѷ. The device includes several built-in safety features such as soft-start, over current protection with fold back current limiting, under voltage lockout, thermal shutdown, and reverse current protection. The product is housed in a compact VCSP50L1 package measuring 1.95mm x 1.00mm x 0.55mm, making it suitable for applications in digital cameras, smartphones, notebook PCs, and tablet PCs. The operating temperature range is from -40°C to +100°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

BDS2EJAAGUL-E2 is an intelligent power switch IC featuring dual N-channel MOSFETs capable of handling up to 1A of current. It operates within a voltage range of 0.9V to 3.6V and has a typical on-resistance of 45 m,Ѷ. The device includes several built-in safety features such as soft-start, over current protection with fold back current limiting, under voltage lockout, thermal shutdown, and reverse current protection. The product is housed in a compact VCSP50L1 package measuring 1.95mm x 1.00mm x 0.55mm, making it suitable for applications in digital cameras, smartphones, notebook PCs, and tablet PCs. The operating temperature range is from -40°C to +100°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - BDS2EJAAGUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BDS2EJAAGUL-E2
Power Distribution Switches, Load Drivers BDS2EJAAGUL-E2
Power Switch/Driver 1:1 N-Channel 1A 8-VCSP50L1 (1.95x1)

Power Switch/Driver 1:1 N-Channel 1A 8-VCSP50L1 (1.95x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number BDS2EJAAGUL-E2
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74HCT126PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT3195IJQ-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details