The BM60054FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 110ns, and a minimum input pulse width of 90ns. Fault signal output function, ready signal output function, under voltage lockout (UVLO) function, short current protection (SCP) function, and switching controller function are all built-in.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM60054FV-C |
| Product Name | Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation |
| Driver Type | Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation |
| Number of Outputs | 1 |
| Output Current | 4.5 amps |
| Supply Voltage | 4 to 32 volts |
| Propagation Delay | 110 ns |