ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Power Driver Modules BM64375S-VA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320793-BM64375S-VA Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: IGBT Voltage: 600 V Standard Package: 60 Mounting: Through Hole Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Case / Package: 25-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM64375S-VA RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320793-BM64375S-VA Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: IGBT Voltage: 600 V Standard Package: 60 Mounting: Through Hole Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Case / Package: 25-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM64375S-VA RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1320793-BM64375S-VA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1320793-BM64375S-VA
Discrete Semiconductor Products - Power Driver Modules 1320793-BM64375S-VA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320793-BM64375S-VA Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: IGBT Voltage: 600 V Standard Package: 60 Mounting: Through Hole Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Case / Package: 25-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 846-BM64375S-VA RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320793-BM64375S-VA
Category: Discrete Semiconductor Products>Power Driver Modules
Packaging: Tube
Type: IGBT
Voltage: 600 V
Standard Package: 60
Mounting: Through Hole
Configuration: 3 Phase Inverter
Current: 20 A
Voltage - Isolation: 1500Vrms
Case / Package: 25-PowerDIP Module (1.134", 28.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 846-BM64375S-VA
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1320793-BM64375S-VA
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP; 25-PowerDIP Module (1.134", 28.80mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8514KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
LED Drivers - AAT2893IUL-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 50 volts
View Details
Clock Buffers, Drivers - CDCLVD1216RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details