ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 BH3515FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770030-BH3515FV-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LSSOP (0.220", 5.60mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Logic Voltage - Load: 3 V ~ 5.5 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOPB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770030-BH3515FV-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LSSOP (0.220", 5.60mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Logic Voltage - Load: 3 V ~ 5.5 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOPB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 - 770030-BH3515FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2
770030-BH3515FV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 770030-BH3515FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770030-BH3515FV-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LSSOP (0.220", 5.60mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Logic Voltage - Load: 3 V ~ 5.5 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOPB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770030-BH3515FV-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LSSOP (0.220", 5.60mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Interface: Logic
Voltage - Load: 3 V ~ 5.5 V
Load Type: Inductive
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOPB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 - 116183-BH3515FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2
116183-BH3515FV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 116183-BH3515FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 116183-BH3515FV-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Voltage - Load: 3 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOPB Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116183-BH3515FV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Voltage - Load: 3 V to 5.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPB
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Full Half-Bridge Drivers - BH3515FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BH3515FV-E2
Full Half-Bridge Drivers BH3515FV-E2
Driver General Purpose 28-SSOP-B

Driver General Purpose 28-SSOP-B

Buy Now

Technical Specifications

  Win Source Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 770030-BH3515FV-E2 116183-BH3515FV-E2 BH3515FV-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 PMIC - PMIC - Full, Half - Bridge Drivers - BH3515FV-E2 Full Half-Bridge Drivers
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53308-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers