ROHM Semiconductor USA, LLC Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation BM60014FV-C

Description
The BM60014FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 120ns, and minimum input pulse width of 70ns. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.
Description
The BM60014FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 120ns, and minimum input pulse width of 70ns. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

Suppliers

Company
Product
Description
Supplier Links
Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation - BM60014FV-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation
BM60014FV-C
Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation BM60014FV-C
The BM60014FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 120ns, and minimum input pulse width of 70ns. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

The BM60014FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 120ns, and minimum input pulse width of 70ns. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BM60014FV-C
Product Name Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation
Driver Type Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation
Number of Outputs 1
Output Current 3 amps
Supply Voltage 4.5 to 5.5 volts
Propagation Delay 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111RHBT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Dual 5KV Gate Driver IC - 906-SI8230BD-B-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details