Manufacturer: Rohm Semiconductor
Win Source Part Number: 864438-BM63763S-VA
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 25-PowerDIP Module (1.134", 28.80mm)
Package: Tube
Package: 25-PowerDIP Module (1.134", 28.80mm)
Mounting: Through Hole
Family Name: BM63763
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 864438-BM63763S-VA |
| Product Name | Power Drivers - Modules - BM63763S-VA |
| Package Type | DIP |