ROHM Semiconductor USA, LLC 1200V High Voltage High & Low-side, Gate Driver BM60210FV-C

Description
The BM60210FV-C is a monolithic high and low side gate drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.
Description
The BM60210FV-C is a monolithic high and low side gate drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

Suppliers

Company
Product
Description
Supplier Links
1200V High Voltage High & Low-side, Gate Driver - BM60210FV-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1200V High Voltage High & Low-side, Gate Driver
BM60210FV-C
1200V High Voltage High & Low-side, Gate Driver BM60210FV-C
The BM60210FV-C is a monolithic high and low side gate drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

The BM60210FV-C is a monolithic high and low side gate drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BM60210FV-C
Product Name 1200V High Voltage High & Low-side, Gate Driver
Driver Type 1200V High Voltage High & Low-side, Gate Driver
Number of Outputs 2
Supply Voltage 10 to 24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53302-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Power Distribution Switches, Load Drivers - A6B595KA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-6EDL04I065NTXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.3750 amps
View Details