The BM60051FV-C is a gate driver with an isolation voltage of 2500Vrms, I/O delay time of 260ns, minimum input pulse width of 180ns, and incorporates the fault signal output function, under voltage lockout (UVLO) function, short circuit protection (SCP) function, active miller clamping function, temperature monitoring function, switching controller function and output state feedback function.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM60051FV-C |
| Product Name | 1ch Gate Driver Providing Galvanic Isolation 2500Vrms Isolation Voltage |
| Driver Type | 1ch Gate Driver Providing Galvanic Isolation 2500Vrms Isolation Voltage |
| Number of Outputs | 1 |
| Output Current | 5 amps |
| Supply Voltage | 4.5 to 5.5 volts |
| Propagation Delay | 260 ns |