This motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system for a wide variety of applications by the combination with controller BD6201X series and enables motor unit standardization.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM6202FS |
| Product Name | 3-Phase Brushless Fan Motor Driver |
| Driver Type | 3-Phase Brushless Fan Motor Driver |
| Number of Outputs | 1 |
| Output Current | 1.5 amps |
| Supply Voltage | 600 volts |