Manufacturer: Rohm Semiconductor
Win Source Part Number: 812948-BM63767S-VA
Type: IGBT
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 30A
Voltage - Isolation: 1500Vrms
Manufacturer Package: 25-PowerDIP Module (1.134", 28.80mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 812948-BM63767S-VA |
| Product Name | Power Drivers - Modules - BM63767S-VA |
| Package Type | DIP |