ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BM6203FS-E2

Description
Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_23
Request a Quote Datasheet
Description
Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BM6203FS-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BM6203FS-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BM6203FS-E2TR-ND
Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_23

Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_23

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BM6203FS-E2 - 1153906-BM6203FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BM6203FS-E2
1153906-BM6203FS-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BM6203FS-E2 1153906-BM6203FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153906-BM6203FS-E2 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Bootstrap Circuit, Status Flag Package: 54-SOP (0.449", 11.40mm) 23 Leads Applications: AC Motors Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 13.5 V ~ 16.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Rds On (Typ): 1.7 Ohm Load Type: Inductive Current - Peak Output: 4A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: SSOP-A54_23 Output Current per Channel: 2.5A Alternative Parts (Cross-Reference): VNH5200AS-E; DRV8332DKDR; DRV8332DKD; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153906-BM6203FS-E2
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 54-SOP (0.449", 11.40mm) 23 Leads
Applications: AC Motors
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 13.5 V ~ 16.5 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Maximum)
Rds On (Typ): 1.7 Ohm
Load Type: Inductive
Current - Peak Output: 4A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: SSOP-A54_23
Output Current per Channel: 2.5A
Alternative Parts (Cross-Reference): VNH5200AS-E; DRV8332DKDR; DRV8332DKD;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BM6203FS-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BM6203FS-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BM6203FS-E2
IC HALF BRIDGE DRVR 2.5A 54SSOP

IC HALF BRIDGE DRVR 2.5A 54SSOP

Supplier's Site
Full Half-Bridge Drivers - BM6203FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BM6203FS-E2
Full Half-Bridge Drivers BM6203FS-E2
Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_23

Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_23

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number BM6203FS-E2TR-ND 1153906-BM6203FS-E2 BM6203FS-E2 BM6203FS-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BM6203FS-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 13.5 to 16.5 volts 13.5 to 16.5 volts 16.5 to 13.5 volts 13.5 to 16.5 volts
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOP; "54-SOP (0.449"", 11.40mm Width), 23 Leads" SSOP SOP; 54-SOP (0.449\", 11.40mm Width), 23 Leads
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC319DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI53342-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details