ROHM Semiconductor USA, LLC 3-Phase Brushless Fan Motor Driver BM6213FS

Description
This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 120° square wave commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system and downsizing the built-in PCB of the motor.
Datasheet
Description
This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 120° square wave commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system and downsizing the built-in PCB of the motor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Brushless Fan Motor Driver - BM6213FS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
3-Phase Brushless Fan Motor Driver
BM6213FS
3-Phase Brushless Fan Motor Driver BM6213FS
This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 120° square wave commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system and downsizing the built-in PCB of the motor.

This motor driver IC adopts MOSFET as output, and put in a small full molding package with the 120° square wave commutation controller chip and the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high voltage bootstrap diode with current regulation are built-in. It provides optimum motor drive system and downsizing the built-in PCB of the motor.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BM6213FS
Product Name 3-Phase Brushless Fan Motor Driver
Driver Type 3-Phase Brushless Fan Motor Driver
Number of Outputs 1
Output Current 2 amps
Supply Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR - 1034174-DRV8838DSGR - Win Source Electronics
Specs
Supply Voltage 1.8 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 8-WSON (2x2)
View Details
Power Distribution Switches, Load Drivers - A6B595KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Specialty Logic - 1727-8689-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3026AS - 1EDI3026AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details