BD9486F-GE2 is a high-efficiency LED driver designed for large LCD backlighting applications. It features a boost DC-DC converter that allows for an adjustable output voltage, making it suitable for various LED configurations. The driver includes multiple protection functions such as over-voltage protection (OVP), over-current protection (OCP), and LED over-current protection, ensuring reliable operation under fault conditions. The operating voltage range for the BD9486F-GE2 is between 9.0V and 18.0V, with a typical operating current of 2.6mA. It supports an adjustable oscillation frequency from 50kHz to 800kHz and offers a wide range of analog dimming from 0.2V to 3.0V. The device operates effectively within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The package type is SOP16, with dimensions of 10.00mm x 6.20mm x 1.71mm and a pin pitch of 1.27mm. This product is ideal for applications in televisions, computer displays, and other LCD backlighting systems where efficiency and reliability are critical.
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD9486F-GE2 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Switching Frequency | 150 kHz |