MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-BW; No. of Pins:10Pins; Input Delay:55ns; Output Delay:55ns; Operating RoHS Compliant: Yes
DGTL ISO 2.5KV 1CH GT DVR 10SSOP
Gate Drivers 3750VRMS 1CH GATE DRIVER
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 01AH6824 | BM61S40RFV-CE2 | BM61S40RFV-CE2 |
| Product Name | Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm | Isolators - Isolators - Gate Drivers | Gate Drivers |
| Output Current | 4 amps |