BU90LV047A-E2 -- DRIVERS, RECEIVERS, TRANSCEIVERS
ROHM Semiconductor USA, LLC
Drivers, Receivers, Transceivers
BU90LV047A-E2
Description
8/0 Driver 16-SSOP-B
-
DigiKey
-
DigiKey
-
DigiKey
-
Utmel Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
8/0 Driver 16-SSOP-B
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
Gate Drivers |
|
Product Number
|
BU90LV047A-E2DKR-ND |
687-BU90LV047A-E2 |
|
Product Name
|
Drivers, Receivers, Transceivers |
IC DRIVER 8/0 16SSOP |
|
Supply Voltage
|
3 to 3.6 volts
|
3.3 volts
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 C (-40 F)
|
|
Package Type
|
"16-LSSOP (0.173"", 4.40mm Width)"
|
SSOP; 16-LSSOP (0.173, 4.40mm Width)
|
|
Packing Method
|
Tape Reel
|
Tape Reel; Tape & Reel (TR); Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Number of Outputs
2; 2
Output Configuration
Inverting
Operating Temperature
150 C (302 F)
View Details
Package Type
CFP14
Packing Method
Tube; Tube; Other
View Details
Driver Type
Dual Gate Driver
Output Configuration
Noninverting
Output Current
5 amps
View Details
Output Configuration
Inverting
Supply Voltage
3 to 3.6 volts
Switching Frequency
108000 kHz
View Details